Vishay Intertechnology, Inc. Ceramic Capacitors S101K29SL0N63J5R

Description
100pF ±10% 1000V (1kV) Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet
Description
100pF ±10% 1000V (1kV) Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - S101K29SL0N63J5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
S101K29SL0N63J5R-ND
Ceramic Capacitors S101K29SL0N63J5R-ND
100pF ±10% 1000V (1kV) Ceramic Capacitor SL Radial, Disc

100pF ±10% 1000V (1kV) Ceramic Capacitor SL Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - S101K29SL0N63J5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
S101K29SL0N63J5R
Capacitors - Ceramic Capacitors S101K29SL0N63J5R
CAP CER 100PF 1KV SL RADIAL

CAP CER 100PF 1KV SL RADIAL

Supplier's Site
Capacitor,ceramic,100Pf,1Kvdc,10-% Tol,10+% Tol,sl-Tc Code,-1000,350Ppm-Tc Vishay - 92K9188 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,100Pf,1Kvdc,10-% Tol,10+% Tol,sl-Tc Code,-1000,350Ppm-Tc Vishay
92K9188
Capacitor,ceramic,100Pf,1Kvdc,10-% Tol,10+% Tol,sl-Tc Code,-1000,350Ppm-Tc Vishay 92K9188
Capacitor,Ceramic,10 0pF,1KVDC,10-% Tol,10+% Tol,SL-TC Code,-1000,350ppm-TC

Capacitor,Ceramic,100pF,1KVDC,10-% Tol,10+% Tol,SL-TC Code,-1000,350ppm-TC

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number S101K29SL0N63J5R-ND S101K29SL0N63J5R 92K9188
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor,ceramic,100Pf,1Kvdc,10-% Tol,10+% Tol,sl-Tc Code,-1000,350Ppm-Tc Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - M39014/011343 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details