Vishay Intertechnology, Inc. Ceramic Capacitors S101K29S3NN6TJ5R

Description
100pF ±10% 1000V (1kV) Ceramic Capacitor S3N Radial, Disc
Request a Quote Datasheet
Description
100pF ±10% 1000V (1kV) Ceramic Capacitor S3N Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - S101K29S3NN6TJ5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
S101K29S3NN6TJ5R-ND
Ceramic Capacitors S101K29S3NN6TJ5R-ND
100pF ±10% 1000V (1kV) Ceramic Capacitor S3N Radial, Disc

100pF ±10% 1000V (1kV) Ceramic Capacitor S3N Radial, Disc

Buy Now Datasheet
S 1Kv 100Pf ± 10% S3N Reel E3 Vishay - 92K9190 - Newark, An Avnet Company
Chicago, IL, United States
S 1Kv 100Pf ± 10% S3N Reel E3 Vishay
92K9190
S 1Kv 100Pf ± 10% S3N Reel E3 Vishay 92K9190
S 1KV 100pF ± 10% S3N REEL e3

S 1KV 100pF ± 10% S3N REEL e3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number S101K29S3NN6TJ5R-ND 92K9190
Product Name Ceramic Capacitors S 1Kv 100Pf ± 10% S3N Reel E3 Vishay
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
WVDC 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C244U016DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1763-0504X103J500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details