CERAMIC CAPACITOR, 100PF, 1000V, RADIAL 10%; Capacitance:100pF; Voltage(DC):1kV; Capacitance Tolerance:± 10%; Dielectric Characteristic:Z5P; Lead Spacing:6.4mm; Capacitor Terminals:Radial Leaded; Product Range:S Series; Series Name:SRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 28AC3517 |
| Product Name | Ceramic Capacitor, 100Pf, 1000V, Radial 10%; Capacitance Vishay |
| Configuration / Form Factor | Leaded Capacitor; Radial Leaded |
| Capacitance Type | Fixed |
| Capacitance Range | 1.00E-4 microF |