Vishay Intertechnology, Inc. Ceramic Capacitors S101K25X7RP65K7R

Description
100pF ±10% 2000V (2kV) Ceramic Capacitor X7R Radial, Disc
Request a Quote Datasheet
Description
100pF ±10% 2000V (2kV) Ceramic Capacitor X7R Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - S101K25X7RP65K7R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
S101K25X7RP65K7R-ND
Ceramic Capacitors S101K25X7RP65K7R-ND
100pF ±10% 2000V (2kV) Ceramic Capacitor X7R Radial, Disc

100pF ±10% 2000V (2kV) Ceramic Capacitor X7R Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - S101K25X7RP65K7R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
S101K25X7RP65K7R
Capacitors - Ceramic Capacitors S101K25X7RP65K7R
CAP CER 100PF 2KV X7R RADIAL

CAP CER 100PF 2KV X7R RADIAL

Supplier's Site
S 2Kv 100Pf ±10% X7R Bulk E3 Vishay - 92K9169 - Newark, An Avnet Company
Chicago, IL, United States
S 2Kv 100Pf ±10% X7R Bulk E3 Vishay
92K9169
S 2Kv 100Pf ±10% X7R Bulk E3 Vishay 92K9169
S 2KV 100pF ±10% X7R BULK e3

S 2KV 100pF ±10% X7R BULK e3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number S101K25X7RP65K7R-ND S101K25X7RP65K7R 92K9169
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors S 2Kv 100Pf ±10% X7R Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M30R474K5-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0402N1R5B160NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details