100pF ±10% 1000V (1kV) Ceramic Capacitor X7R Radial, Disc
S 1KV 100pF ±10% X7R AMMO e3
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | S101K25X7RN6VJ5R-ND | 92K9163 |
| Product Name | Ceramic Capacitors | S 1Kv 100Pf ±10% X7R Ammo E3 Vishay |
| Configuration / Form Factor | Leaded Capacitor | |
| Applications | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | |
| Capacitance Tolerance | 10 (+/- %) |