Vishay Intertechnology, Inc. Ceramic Capacitors S101K25X7RN63J5R

Description
100pF ±10% 1000V (1kV) Ceramic Capacitor X7R Radial, Disc
Request a Quote Datasheet
Description
100pF ±10% 1000V (1kV) Ceramic Capacitor X7R Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - S101K25X7RN63J5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
S101K25X7RN63J5R-ND
Ceramic Capacitors S101K25X7RN63J5R-ND
100pF ±10% 1000V (1kV) Ceramic Capacitor X7R Radial, Disc

100pF ±10% 1000V (1kV) Ceramic Capacitor X7R Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - S101K25X7RN63J5R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
S101K25X7RN63J5R
Ceramic Capacitors S101K25X7RN63J5R
CAP CER 100PF 1KV X7R RADIAL

CAP CER 100PF 1KV X7R RADIAL

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - S101K25X7RN63J5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
S101K25X7RN63J5R
Capacitors - Ceramic Capacitors S101K25X7RN63J5R
CAP CER 100PF 1KV X7R RADIAL

CAP CER 100PF 1KV X7R RADIAL

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number S101K25X7RN63J5R-ND S101K25X7RN63J5R S101K25X7RN63J5R
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525002P40HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-695-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
Ceramic Capacitors - CK06BX394K - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details