Vishay Intertechnology, Inc. 100PF 3KV Capacitor S101J35U2MR6BV7RX1

Description
CAP CER 100PF 3KV U2M RADIAL Product overview: S101J35U2MR6BV7RX1 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100PF, 3KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100PF, 3KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-S101J35U2MR6BV7RX 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 100PF 3KV U2M RADIAL Product overview: S101J35U2MR6BV7RX1 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100PF, 3KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100PF, 3KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-S101J35U2MR6BV7RX 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100PF 3KV Capacitor - 60-S101J35U2MR6BV7RX1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100PF 3KV Capacitor
60-S101J35U2MR6BV7RX1
100PF 3KV Capacitor 60-S101J35U2MR6BV7RX1
CAP CER 100PF 3KV U2M RADIAL Product overview: S101J35U2MR6BV7RX1 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100PF, 3KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100PF, 3KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-S101J35U2MR6BV7RX 1 can be used for catalog matching and distributor lookup.

CAP CER 100PF 3KV U2M RADIAL Product overview: S101J35U2MR6BV7RX1 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100PF, 3KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100PF, 3KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-S101J35U2MR6BV7RX1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 964679-S101J35U2MR6BV7RX1 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
964679-S101J35U2MR6BV7RX1
Capacitors - Ceramic Capacitors 964679-S101J35U2MR6BV7RX1
Win Source Part Number: 964679-S101J35U2MR6B V7RX1 Category: Capacitors>Ceramic Capacitors Series: S Package: Bulk Applications: General Purpose Standard Package: 3,000 Capacitance: 100 pF Tolerance: ±5% Voltage - Rated: 3000V (3kV) Temperature Coefficient: U2M Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.23.0060 Mfr: Vishay Beyschlag/Draloric/B C Components

Win Source Part Number: 964679-S101J35U2MR6BV7RX1
Category: Capacitors>Ceramic Capacitors
Series: S
Package: Bulk
Applications: General Purpose
Standard Package: 3,000
Capacitance: 100 pF
Tolerance: ±5%
Voltage - Rated: 3000V (3kV)
Temperature Coefficient: U2M
Mounting Type: Through Hole
Package / Case: Radial, Disc
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.23.0060
Mfr: Vishay Beyschlag/Draloric/BC Components

Buy Now Datasheet
Ceramic Capacitors - S101J35U2MR6BV7RX1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
S101J35U2MR6BV7RX1-ND
Ceramic Capacitors S101J35U2MR6BV7RX1-ND
100pF ±5% 3000V (3kV) Ceramic Capacitor U2M Radial, Disc

100pF ±5% 3000V (3kV) Ceramic Capacitor U2M Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - S101J35U2MR6BV7RX1 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
S101J35U2MR6BV7RX1
Ceramic Capacitors S101J35U2MR6BV7RX1
CAP CER 100PF 3KV U2M RADIAL

CAP CER 100PF 3KV U2M RADIAL

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-S101J35U2MR6BV7RX1 964679-S101J35U2MR6BV7RX1 S101J35U2MR6BV7RX1-ND S101J35U2MR6BV7RX1
Product Name 100PF 3KV Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Through Hole
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-4 microF 1.00E-4 microF 1.00E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M40U155M5-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Ceramic Capacitors - 1763-0504RB102K250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details