Vishay Intertechnology, Inc. Ceramic Capacitors S101J35U2MR64V7RX1

Description
100pF ±5% 3000V (3kV) Ceramic Capacitor U2M Radial, Disc
Request a Quote Datasheet
Description
100pF ±5% 3000V (3kV) Ceramic Capacitor U2M Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - S101J35U2MR64V7RX1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
S101J35U2MR64V7RX1-ND
Ceramic Capacitors S101J35U2MR64V7RX1-ND
100pF ±5% 3000V (3kV) Ceramic Capacitor U2M Radial, Disc

100pF ±5% 3000V (3kV) Ceramic Capacitor U2M Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - S101J35U2MR64V7RX1 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
S101J35U2MR64V7RX1
Ceramic Capacitors S101J35U2MR64V7RX1
CAP CER 100PF 3KV U2M RADIAL

CAP CER 100PF 3KV U2M RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number S101J35U2MR64V7RX1-ND S101J35U2MR64V7RX1
Product Name Ceramic Capacitors Ceramic Capacitors
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVDC 3000 volts 3000 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Thin Film Capacitors - 1761-CSA-BN-15X15X5-G-470-K-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details