Vishay Intertechnology, Inc. Ceramic Capacitors S101J35U2MR64K7R

Description
100pF ±5% 3000V (3kV) Ceramic Capacitor U2M Radial, Disc
Request a Quote Datasheet
Description
100pF ±5% 3000V (3kV) Ceramic Capacitor U2M Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - S101J35U2MR64K7R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
S101J35U2MR64K7R-ND
Ceramic Capacitors S101J35U2MR64K7R-ND
100pF ±5% 3000V (3kV) Ceramic Capacitor U2M Radial, Disc

100pF ±5% 3000V (3kV) Ceramic Capacitor U2M Radial, Disc

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number S101J35U2MR64K7R-ND
Product Name Ceramic Capacitors
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-706-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101C272U100AB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - 1763-0504X472J500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details