Vishay Intertechnology, Inc. Ceramic Capacitors S101J29SL0N6UJ5R

Description
100pF ±5% 1000V (1kV) Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet
Description
100pF ±5% 1000V (1kV) Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 56-S101J29SL0N6UJ5RCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-S101J29SL0N6UJ5RCT-ND
Ceramic Capacitors 56-S101J29SL0N6UJ5RCT-ND
100pF ±5% 1000V (1kV) Ceramic Capacitor SL Radial, Disc

100pF ±5% 1000V (1kV) Ceramic Capacitor SL Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - 56-S101J29SL0N6UJ5RTB-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-S101J29SL0N6UJ5RTB-ND
Ceramic Capacitors 56-S101J29SL0N6UJ5RTB-ND
100pF ±5% 1000V (1kV) Ceramic Capacitor SL Radial, Disc

100pF ±5% 1000V (1kV) Ceramic Capacitor SL Radial, Disc

Buy Now Datasheet
Capacitor,ceramic,100Pf,1Kvdc,5-% Tol,5+% Tol,sl-Tc Code,-1000,350Ppm-Tc Vishay - 92K9139 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,100Pf,1Kvdc,5-% Tol,5+% Tol,sl-Tc Code,-1000,350Ppm-Tc Vishay
92K9139
Capacitor,ceramic,100Pf,1Kvdc,5-% Tol,5+% Tol,sl-Tc Code,-1000,350Ppm-Tc Vishay 92K9139
Capacitor,Ceramic,10 0pF,1KVDC,5-% Tol,5+% Tol,SL-TC Code,-1000,350ppm-TC

Capacitor,Ceramic,100pF,1KVDC,5-% Tol,5+% Tol,SL-TC Code,-1000,350ppm-TC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 56-S101J29SL0N6UJ5RCT-ND 92K9139
Product Name Ceramic Capacitors Capacitor,ceramic,100Pf,1Kvdc,5-% Tol,5+% Tol,sl-Tc Code,-1000,350Ppm-Tc Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-1288-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers