Vishay Intertechnology, Inc. Ceramic Capacitors S100K25SL0P63K5R

Description
10pF ±10% 2000V (2kV) Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet
Description
10pF ±10% 2000V (2kV) Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - S100K25SL0P63K5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
S100K25SL0P63K5R-ND
Ceramic Capacitors S100K25SL0P63K5R-ND
10pF ±10% 2000V (2kV) Ceramic Capacitor SL Radial, Disc

10pF ±10% 2000V (2kV) Ceramic Capacitor SL Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - S100K25SL0P63K5R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
S100K25SL0P63K5R
Ceramic Capacitors S100K25SL0P63K5R
CAP CER 10PF 2KV SL RADIAL

CAP CER 10PF 2KV SL RADIAL

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - S100K25SL0P63K5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
S100K25SL0P63K5R
Capacitors - Ceramic Capacitors S100K25SL0P63K5R
CAP CER 10PF 2KV SL RADIAL

CAP CER 10PF 2KV SL RADIAL

Supplier's Site
Capacitor,ceramic,10Pf,2Kvdc,10-% Tol,10+% Tol,sl-Tc Code,-1000,350Ppm-Tc Vishay - 92K9131 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,10Pf,2Kvdc,10-% Tol,10+% Tol,sl-Tc Code,-1000,350Ppm-Tc Vishay
92K9131
Capacitor,ceramic,10Pf,2Kvdc,10-% Tol,10+% Tol,sl-Tc Code,-1000,350Ppm-Tc Vishay 92K9131
Capacitor,Ceramic,10 pF,2KVDC,10-% Tol,10+% Tol,SL-TC Code,-1000,350ppm-TC

Capacitor,Ceramic,10pF,2KVDC,10-% Tol,10+% Tol,SL-TC Code,-1000,350ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number S100K25SL0P63K5R-ND S100K25SL0P63K5R S100K25SL0P63K5R 92K9131
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor,ceramic,10Pf,2Kvdc,10-% Tol,10+% Tol,sl-Tc Code,-1000,350Ppm-Tc Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100100JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers