Vishay Intertechnology, Inc. Ceramic Capacitors S100J33SL0R63L7R

Description
10pF ±5% 3000V (3kV) Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet
Description
10pF ±5% 3000V (3kV) Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - S100J33SL0R63L7R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
S100J33SL0R63L7R-ND
Ceramic Capacitors S100J33SL0R63L7R-ND
10pF ±5% 3000V (3kV) Ceramic Capacitor SL Radial, Disc

10pF ±5% 3000V (3kV) Ceramic Capacitor SL Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - S100J33SL0R63L7R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
S100J33SL0R63L7R
Capacitors - Ceramic Capacitors S100J33SL0R63L7R
CAP CER 10PF 3KV SL RADIAL

CAP CER 10PF 3KV SL RADIAL

Supplier's Site
S 3Kv 10Pf ±5% Sl0 Bulk E3 Vishay - 92K9123 - Newark, An Avnet Company
Chicago, IL, United States
S 3Kv 10Pf ±5% Sl0 Bulk E3 Vishay
92K9123
S 3Kv 10Pf ±5% Sl0 Bulk E3 Vishay 92K9123
S 3KV 10pF ±5% SL0 BULK e3

S 3KV 10pF ±5% SL0 BULK e3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number S100J33SL0R63L7R-ND S100J33SL0R63L7R 92K9123
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors S 3Kv 10Pf ±5% Sl0 Bulk E3 Vishay
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
WVDC 3000 volts 3000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525002P70BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - CK05BX181K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers