Vishay Intertechnology, Inc. Ceramic Capacitors S100J25U2MU63K0R

Description
10pF ±5% 6000V (6kV) Ceramic Capacitor U2M Radial, Disc
Request a Quote Datasheet
Description
10pF ±5% 6000V (6kV) Ceramic Capacitor U2M Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - S100J25U2MU63K0R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
S100J25U2MU63K0R-ND
Ceramic Capacitors S100J25U2MU63K0R-ND
10pF ±5% 6000V (6kV) Ceramic Capacitor U2M Radial, Disc

10pF ±5% 6000V (6kV) Ceramic Capacitor U2M Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - S100J25U2MU63K0R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
S100J25U2MU63K0R
Ceramic Capacitors S100J25U2MU63K0R
CAP CER 10PF 6KV U2M RADIAL

CAP CER 10PF 6KV U2M RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number S100J25U2MU63K0R-ND S100J25U2MU63K0R
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
Ceramic Capacitors - 338-4107-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725863 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers