Vishay Intertechnology, Inc. 1000V Diode and Rectifier S07M

Description
DIODE STD REC 1000V DO219AB-M Product overview: S07M from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1000V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S07M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE STD REC 1000V DO219AB-M Product overview: S07M from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1000V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S07M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1000V Diode and Rectifier - 280-S07M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1000V Diode and Rectifier
280-S07M
1000V Diode and Rectifier 280-S07M
DIODE STD REC 1000V DO219AB-M Product overview: S07M from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1000V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S07M can be used for catalog matching and distributor lookup.

DIODE STD REC 1000V DO219AB-M Product overview: S07M from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1000V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S07M can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - S07M - 185157-S07M - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - S07M
185157-S07M
Diodes, Rectifiers - Single - S07M 185157-S07M
Manufacturer: Vishay Win Source Part Number: 185157-S07M Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1000V (1kV) Current - Average Rectified (Io): 700mA Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A Reverse Recovery Time (trr): 1.8μs Current - Reverse Leakage @ Vr: 10μA @ 1000V Capacitance @ Vr, F: 4pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-219AB (SMF) Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 185157-S07M
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1000V (1kV)
Current - Average Rectified (Io): 700mA
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A
Reverse Recovery Time (trr): 1.8μs
Current - Reverse Leakage @ Vr: 10μA @ 1000V
Capacitance @ Vr, F: 4pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-219AB (SMF)
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diodes
Product Number 280-S07M 185157-S07M
Product Name 1000V Diode and Rectifier Diodes, Rectifiers - Single - S07M
Package Reel - TR
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Diode Type Standard
VF 1.1 volts
Unlock Full Specs
to access all available technical data