Vishay Intertechnology, Inc. Chassis Mount Resistors RWST50373C75R0JB01

Description
75 Ohms ±5% 700W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
75 Ohms ±5% 700W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 716-RWST50373C75R0JB01-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
716-RWST50373C75R0JB01-ND
Chassis Mount Resistors 716-RWST50373C75R0JB01-ND
75 Ohms ±5% 700W Wirewound Chassis Mount Resistor

75 Ohms ±5% 700W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RWST50373C75R0JB01 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RWST50373C75R0JB01
Chassis Mount Resistors RWST50373C75R0JB01
SFERNICE FIXED RESISTORS

SFERNICE FIXED RESISTORS

Supplier's Site Datasheet
Rwst 50X373 Cs 75U 5% Bo1 E / Box Vishay - 70M5186 - Newark, An Avnet Company
Chicago, IL, United States
Rwst 50X373 Cs 75U 5% Bo1 E / Box Vishay
70M5186
Rwst 50X373 Cs 75U 5% Bo1 E / Box Vishay 70M5186
RWST 50X373 CS 75U 5% BO1 e / BOX

RWST 50X373 CS 75U 5% BO1 e / BOX

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 716-RWST50373C75R0JB01-ND RWST50373C75R0JB01 70M5186
Product Name Chassis Mount Resistors Chassis Mount Resistors Rwst 50X373 Cs 75U 5% Bo1 E / Box Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Radial, Tubular
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 1311264 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details