240 kOhms ±5% 700W Wirewound Chassis Mount Resistor
SFERNICE FIXED RESISTORS
RWST 50X373 CS 240K 5% BO1 e / BOX
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 716-RWST50373C2403JB01-ND | RWST50373C2403JB01 | 70M5160 |
| Product Name | Chassis Mount Resistors | Chassis Mount Resistors | Rwst 50X373 Cs 240K 5% Bo1 E / Box Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | Wirewound | ||
| Mounting / Packaging | Radial, Tubular |