220 kOhms ±5% 700W Wirewound Chassis Mount Resistor
SFERNICE FIXED RESISTORS
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 716-RWST50373C2203JB01-ND | RWST50373C2203JB01 |
| Product Name | Chassis Mount Resistors | Chassis Mount Resistors |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Wirewound | |
| Mounting / Packaging | Radial, Tubular |