Vishay Intertechnology, Inc. Chassis Mount Resistors RWST50373C2001JB01

Description
2 kOhms ±5% 700W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
2 kOhms ±5% 700W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 716-RWST50373C2001JB01-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
716-RWST50373C2001JB01-ND
Chassis Mount Resistors 716-RWST50373C2001JB01-ND
2 kOhms ±5% 700W Wirewound Chassis Mount Resistor

2 kOhms ±5% 700W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RWST50373C2001JB01 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RWST50373C2001JB01
Chassis Mount Resistors RWST50373C2001JB01
SFERNICE FIXED RESISTORS

SFERNICE FIXED RESISTORS

Supplier's Site Datasheet
Rwst 50X373 Cs 2K 5% Bo1 E / Box Vishay - 70M5153 - Newark, An Avnet Company
Chicago, IL, United States
Rwst 50X373 Cs 2K 5% Bo1 E / Box Vishay
70M5153
Rwst 50X373 Cs 2K 5% Bo1 E / Box Vishay 70M5153
RWST 50X373 CS 2K 5% BO1 e / BOX

RWST 50X373 CS 2K 5% BO1 e / BOX

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 716-RWST50373C2001JB01-ND RWST50373C2001JB01 70M5153
Product Name Chassis Mount Resistors Chassis Mount Resistors Rwst 50X373 Cs 2K 5% Bo1 E / Box Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Radial, Tubular
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details