Vishay Intertechnology, Inc. Chassis Mount Resistors RWST30250C4702JB04

Description
47 kOhms ±5% 280W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
47 kOhms ±5% 280W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 716-RWST30250C4702JB04-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
716-RWST30250C4702JB04-ND
Chassis Mount Resistors 716-RWST30250C4702JB04-ND
47 kOhms ±5% 280W Wirewound Chassis Mount Resistor

47 kOhms ±5% 280W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Rwst 30X250 Cs 47K 5% Bo4 E / Box Vishay - 70M5003 - Newark, An Avnet Company
Chicago, IL, United States
Rwst 30X250 Cs 47K 5% Bo4 E / Box Vishay
70M5003
Rwst 30X250 Cs 47K 5% Bo4 E / Box Vishay 70M5003
RWST 30X250 CS 47K 5% BO4 e / BOX

RWST 30X250 CS 47K 5% BO4 e / BOX

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 716-RWST30250C4702JB04-ND 70M5003
Product Name Chassis Mount Resistors Rwst 30X250 Cs 47K 5% Bo4 E / Box Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Radial, Tubular
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details