120 kOhms ±5% 280W Wirewound Chassis Mount Resistor
RWST 30X250 CS 120K 5% BO4NA e / BOX
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 716-RWST30250C1203JB00-ND | 70M4946 |
| Product Name | Chassis Mount Resistors | Rwst 30X250 Cs 120K 5% Bo4Na E / Box Vishay |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | Wirewound | |
| Mounting / Packaging | Radial, Tubular |