Vishay Intertechnology, Inc. Chassis Mount Resistors RWST30250A8201JB06

Description
8.2 kOhms ±5% 280W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
8.2 kOhms ±5% 280W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 716-RWST30250A8201JB06-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
716-RWST30250A8201JB06-ND
Chassis Mount Resistors 716-RWST30250A8201JB06-ND
8.2 kOhms ±5% 280W Wirewound Chassis Mount Resistor

8.2 kOhms ±5% 280W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Rwst 30X250 An 8K2 5% Bo6 E / Box Vishay - 70M4878 - Newark, An Avnet Company
Chicago, IL, United States
Rwst 30X250 An 8K2 5% Bo6 E / Box Vishay
70M4878
Rwst 30X250 An 8K2 5% Bo6 E / Box Vishay 70M4878
RWST 30X250 AN 8K2 5% BO6 e / BOX

RWST 30X250 AN 8K2 5% BO6 e / BOX

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 716-RWST30250A8201JB06-ND 70M4878
Product Name Chassis Mount Resistors Rwst 30X250 An 8K2 5% Bo6 E / Box Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Radial, Tubular
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details