27 kOhms ±5% 160W Wirewound Chassis Mount Resistor
RWST 25X168 CS 27K 5% BO4 e / BOX
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 716-RWST25168C2702JB04-ND | 70M4745 |
| Product Name | Chassis Mount Resistors | Rwst 25X168 Cs 27K 5% Bo4 E / Box Vishay |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | Wirewound | |
| Mounting / Packaging | Radial, Tubular |