Vishay Intertechnology, Inc. Chassis Mount Resistors RWST25168C22R0JB00

Description
22 Ohms ±5% 160W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
22 Ohms ±5% 160W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 716-RWST25168C22R0JB00-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
716-RWST25168C22R0JB00-ND
Chassis Mount Resistors 716-RWST25168C22R0JB00-ND
22 Ohms ±5% 160W Wirewound Chassis Mount Resistor

22 Ohms ±5% 160W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Rwst 25X168 Cs 22U 5% Bo4Na E / Box Vishay - 70M4731 - Newark, An Avnet Company
Chicago, IL, United States
Rwst 25X168 Cs 22U 5% Bo4Na E / Box Vishay
70M4731
Rwst 25X168 Cs 22U 5% Bo4Na E / Box Vishay 70M4731
RWST 25X168 CS 22U 5% BO4NA e / BOX

RWST 25X168 CS 22U 5% BO4NA e / BOX

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 716-RWST25168C22R0JB00-ND 70M4731
Product Name Chassis Mount Resistors Rwst 25X168 Cs 22U 5% Bo4Na E / Box Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Radial, Tubular
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3AR11JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details