Vishay Precision Group Chassis Mount Resistors RWST25168C1000JB04

Description
Vishay RWST25168C1000JB04
Request a Quote Datasheet
Description
Vishay RWST25168C1000JB04
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 7898396 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7898396
Chassis Mount Resistors 7898396
Vishay RWST25168C1000JB04

Vishay RWST25168C1000JB04

Supplier's Site
Chassis Mount Resistors - 1678612 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
1678612
Chassis Mount Resistors 1678612
Vishay RWST25168C1000JB04

Vishay RWST25168C1000JB04

Supplier's Site
Chassis Mount Resistors - 716-RWST25168C1000JB04-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
716-RWST25168C1000JB04-ND
Chassis Mount Resistors 716-RWST25168C1000JB04-ND
100 Ohms ±5% 160W Wirewound Chassis Mount Resistor

100 Ohms ±5% 160W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Rwst 25X168 Cs 100U 5% Bo4 E / Box Vishay - 70M4702 - Newark, An Avnet Company
Chicago, IL, United States
Rwst 25X168 Cs 100U 5% Bo4 E / Box Vishay
70M4702
Rwst 25X168 Cs 100U 5% Bo4 E / Box Vishay 70M4702
RWST 25X168 CS 100U 5% BO4 e / BOX

RWST 25X168 CS 100U 5% BO4 e / BOX

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 7898396 716-RWST25168C1000JB04-ND 70M4702
Product Name Chassis Mount Resistors Chassis Mount Resistors Rwst 25X168 Cs 100U 5% Bo4 E / Box Vishay
Technology / Construction Wire wound Wirewound
Mounting / Packaging Screw Terminals; Tubular Radial, Tubular
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Standards and Certifications RoHS
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details