100 kOhms ±5% 160W Wirewound Chassis Mount Resistor
RWST 25X168 AN 100K 5% BO6NA e / BOX
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 716-RWST25168A1003JB00-ND | 70M4591 |
| Product Name | Chassis Mount Resistors | Rwst 25X168 An 100K 5% Bo6Na E / Box Vishay |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | Wirewound | |
| Mounting / Packaging | Radial, Tubular |