RWR89SR700FRB12 is a military-grade, axial lead wirewound resistor qualified to MIL-PRF-39007, with a power rating of 3 W, resistance of 700 Ω, and a tolerance of ±1.0%. It features a solderable, inductive winding, high-temperature silicone coating, and a welded construction. The device operates from -55 °C to +250 °C and has a dielectric withstanding voltage of 1000 V RMS. Its dimensions are 0.560 ± 0.062 in [14.22 ± 1.58 mm] in length, 0.187 ± 0.031 in [4.75 ± 0.787 mm] in diameter, and 0.032 ± 0.002 in [0.813 ± 0.051 mm] for lead diameter. The part is packaged in bulk with single lot date code.
ESS-2B .7 1% RWR89SR700FR B12
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-RWR89SR700FRB12 |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |