RWR89S is a military-grade, axial-lead wirewound resistor qualified to MIL-PRF-39007, featuring a high-temperature silicone coating and complete welded construction. It has a power rating of 3 W, a resistance range of 0.1 to 4.12 kΩ for ±0.1 % tolerance, and operates from -55 °C to +250 °C. The resistor has a dielectric withstanding voltage of 1000 V RMS, an insulation resistance of 1000 MΩ minimum dry, and a terminal strength of 10 lb minimum. Dimensions are 0.560 ± 0.062 in [14.22 ± 1.58 mm] in length, 0.187 ± 0.031 in [4.75 ± 0.787 mm] in diameter, and 0.032 ± 0.002 in [0.813 ± 0.051 mm] for terminal lead diameter. The part is available in an inductive winding style with solderable terminals and is offered in bulk or tape/reel packaging.
ESS-2B .154 1% RWR89SR154FM B12
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-RWR89SR154FMB12 |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |