Vishay Intertechnology, Inc. Wirewound Resistors RWR89S4R53FRS73

Description
ESS-2B 4.53 1% RWR89S4R53FR S73
Request a Quote Datasheet
Description
ESS-2B 4.53 1% RWR89S4R53FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S4R53FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S4R53FRS73
Wirewound Resistors 3110-RWR89S4R53FRS73
ESS-2B 4.53 1% RWR89S4R53FR S73

ESS-2B 4.53 1% RWR89S4R53FR S73

Supplier's Site Datasheet
RES 4.53 OHM 3W 1% WW AXIAL - RWR89S4R53FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.53 OHM 3W 1% WW AXIAL
RWR89S4R53FRS73
RES 4.53 OHM 3W 1% WW AXIAL RWR89S4R53FRS73
RES 4.53ohm 3W 1% WW AXIAL

RES 4.53ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors
Product Number 3110-RWR89S4R53FRS73 RWR89S4R53FRS73
Product Name Wirewound Resistors RES 4.53 OHM 3W 1% WW AXIAL
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - C3A820RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details