Vishay Intertechnology, Inc. Wirewound Resistors RWR89S43R0FSS73

Description
ESS-2B 43 1% RWR89S43R0FS S73
Request a Quote Datasheet
Description
ESS-2B 43 1% RWR89S43R0FS S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S43R0FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S43R0FSS73
Wirewound Resistors 3110-RWR89S43R0FSS73
ESS-2B 43 1% RWR89S43R0FS S73

ESS-2B 43 1% RWR89S43R0FS S73

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR89S43R0FSS73
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

CryptoMemory -  - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Resistance Range 0.0500 ohms
Tolerance 0.0 +/- %
Power Rating 30 watts
View Details
2 suppliers
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2123604 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 330 ohms
View Details
Trimmer Potentiometers - 3250W-201-ND - DigiKey
Specs
Category / Application General Use
Mounting / Packaging Bolt-on Chassis
Resistance Range 200 ohms
View Details
2 suppliers