The RWR89S is a military-grade, axial-lead wirewound resistor qualified to MIL-PRF-39007, featuring a high-temperature silicone coating and complete welded construction. It has a power rating of 3 W, an operating temperature range of -55 °C to +250 °C, and a resistance range of 0.1 Ω to 4.12 kΩ with a tolerance of ±0.1 %. The resistor measures 0.560 ± 0.062 inches [14.22 ± 1.58 mm] in length, 0.187 ± 0.031 inches [4.75 ± 0.787 mm] in diameter, and 0.032 ± 0.002 inches [0.813 ± 0.051 mm] for terminal diameter. It is inductively wound, with solderable terminals, and meets ANSI J-STD-002 for solderability. Dielectric withstanding voltage is 1000 V RMS for sizes 3 W and larger, and insulation resistance is 1000 MΩ minimum dry.
ESS-2B 430 .1% RWR89S4300BS R50
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-RWR89S4300BSR50 |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |