The RWR89S is a military-grade, axial wirewound resistor qualified to MIL-PRF-39007, with a 3 W power rating at 25 °C and a resistance range of 0.1 to 4.12 kΩ. It features a high-temperature silicone coating, welded construction, and solderable terminals. The resistor measures 0.560 ± 0.062 in [14.22 ± 1.58 mm] in length, with a diameter of 0.187 ± 0.031 in [4.75 ± 0.787 mm] and lead diameter of 0.032 ± 0.002 in [0.813 ± 0.051 mm]. Its temperature coefficient is ±50 ppm/°C for 1.01 to 10 Ω and ±20 ppm/°C for 10.1 Ω and above, with an operating range of -55 °C to +250 °C. Dielectric withstanding voltage is 1000 V RMS. The RWR89S3R20BRRSL variant uses tape/reel packaging with a single lot date code, per the series' ordering convention.
ESS-2B 3.2 .1% RWR89S3R20BR RSL
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-RWR89S3R20BRRSL |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |