RWR89S3921FRR50 is a military-grade wirewound resistor from the RWR series, qualified to MIL-PRF-39007, with a power rating of 3 W, resistance of 392 Ω, and a tolerance of ±1.0%. It features a solderable, inductive winding, high-temperature silicone coating, and a welded construction. The part has dimensions of 0.560 ± 0.062 in [14.22 ± 1.58 mm] in length, 0.187 ± 0.031 in [4.75 ± 0.787 mm] in diameter, and a terminal lead diameter of 0.032 ± 0.002 in [0.813 ± 0.051 mm]. It operates from -55 °C to +250 °C, with a dielectric withstanding voltage of 1000 V RMS, and meets ANSI J-STD-002 for solderability. The resistance temperature coefficient is ±50 ppm/°C for resistance values between 1.01 Ω and 10 Ω, and ±30 ppm/°C for 10.1 Ω to 42.2 Ω.
ESS-2B 3.92K 1% RWR89S3921FR R50
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-RWR89S3921FRR50 |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |