Vishay Precision Group Resistance Vishay RWR89S3921FRB12.

Description
Resistance:3.92kohm; Product Range:RWR Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C; Qualification:- RoHS Compliant: No
Description
Resistance:3.92kohm; Product Range:RWR Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C; Qualification:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Resistance Vishay - 32AC3132 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Vishay
32AC3132
Resistance Vishay 32AC3132
Resistance:3.92kohm; Product Range:RWR Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C; Qualification:- RoHS Compliant: No

Resistance:3.92kohm; Product Range:RWR Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 20ppm/°C; Qualification:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 32AC3132
Product Name Resistance Vishay
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
Resistance Range 3920 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1249280 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers