Vishay Intertechnology, Inc. Wirewound Resistors RWR89S2R00FRS73

Description
ESS-2B 2 1% RWR89S2R00FR S73
Request a Quote Datasheet
Description
ESS-2B 2 1% RWR89S2R00FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S2R00FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S2R00FRS73
Wirewound Resistors 3110-RWR89S2R00FRS73
ESS-2B 2 1% RWR89S2R00FR S73

ESS-2B 2 1% RWR89S2R00FR S73

Supplier's Site Datasheet
RES 2 OHM 3W 1% WW AXIAL - RWR89S2R00FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2 OHM 3W 1% WW AXIAL
RWR89S2R00FRS73
RES 2 OHM 3W 1% WW AXIAL RWR89S2R00FRS73
RES 2ohm 3W 1% WW AXIAL

RES 2ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors
Product Number 3110-RWR89S2R00FRS73 RWR89S2R00FRS73
Product Name Wirewound Resistors RES 2 OHM 3W 1% WW AXIAL
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1-1614770-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 2.2 ohms
View Details
4 suppliers