Vishay Intertechnology, Inc. Wirewound Resistors RWR89S2991BSRSL

Description
ESS-2B 2.99K .1% RWR89S2991BS RSL
Request a Quote
Description
ESS-2B 2.99K .1% RWR89S2991BS RSL
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

RWR89S2991BSRSL is a military-grade, solderable, inductive wirewound resistor from the RWR series, qualified to MIL-PRF-39007 with a failure rate of 0.001%/1000 h and a tolerance of ±0.1%. It has a resistance value of 2990 Ω, a power rating of 3 W, and operates from -55 °C to +250 °C. The resistor features a high-temperature silicone coating, complete welded construction, and a ceramic core. Its dimensions are 0.560 ± 0.062 inches [14.22 ± 1.58 mm] in length, 0.187 ± 0.031 inches [4.75 ± 0.787 mm] in diameter, and 0.032 ± 0.002 inches [0.813 ± 0.051 mm] for the terminal diameter. It meets ANSI J-STD-002 solderability standards and has a dielectric withstanding voltage of 1000 V RMS. The part is packaged in tape/reel with a single lot date code.

Datasheet Summary
Powered by GS/AI

RWR89S2991BSRSL is a military-grade, solderable, inductive wirewound resistor from the RWR series, qualified to MIL-PRF-39007 with a failure rate of 0.001%/1000 h and a tolerance of ±0.1%. It has a resistance value of 2990 Ω, a power rating of 3 W, and operates from -55 °C to +250 °C. The resistor features a high-temperature silicone coating, complete welded construction, and a ceramic core. Its dimensions are 0.560 ± 0.062 inches [14.22 ± 1.58 mm] in length, 0.187 ± 0.031 inches [4.75 ± 0.787 mm] in diameter, and 0.032 ± 0.002 inches [0.813 ± 0.051 mm] for the terminal diameter. It meets ANSI J-STD-002 solderability standards and has a dielectric withstanding voltage of 1000 V RMS. The part is packaged in tape/reel with a single lot date code.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S2991BSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S2991BSRSL
Wirewound Resistors 3110-RWR89S2991BSRSL
ESS-2B 2.99K .1% RWR89S2991BS RSL

ESS-2B 2.99K .1% RWR89S2991BS RSL

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR89S2991BSRSL
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

CWFS Coat Insulated Wirewound with Fusing Function -  - KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
Resistance Range 4.7 to 100 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Through Hole Resistors - 2123567 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 33 ohms
View Details