Vishay Intertechnology, Inc. Wirewound Resistors RWR89S2800FRS70

Description
ESS-2B 280 1% RWR89S2800FR S70
Request a Quote Datasheet
Description
ESS-2B 280 1% RWR89S2800FR S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S2800FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S2800FRS70
Wirewound Resistors 3110-RWR89S2800FRS70
ESS-2B 280 1% RWR89S2800FR S70

ESS-2B 280 1% RWR89S2800FR S70

Supplier's Site Datasheet
RES 280 OHM 3W 1% WW AXIAL - RWR89S2800FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 280 OHM 3W 1% WW AXIAL
RWR89S2800FRS70
RES 280 OHM 3W 1% WW AXIAL RWR89S2800FRS70
RES 280ohm 3W 1% WW AXIAL

RES 280ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S2800FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S2800FRS70-ND
Through Hole Resistors RWR89S2800FRS70-ND
280 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

280 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Resistor,metal Alloy,280Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay - 64C7354 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,280Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
64C7354
Resistor,metal Alloy,280Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay 64C7354
Resistor,Metal Alloy,280Ohms,1+/-% Tol,-20,20ppm-TC

Resistor,Metal Alloy,280Ohms,1+/-% Tol,-20,20ppm-TC

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-RWR89S2800FRS70 RWR89S2800FRS70 RWR89S2800FRS70-ND 64C7354
Product Name Wirewound Resistors RES 280 OHM 3W 1% WW AXIAL Through Hole Resistors Resistor,metal Alloy,280Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
Category / Application Industrial General Use
Resistance Range 280 ohms 280 ohms 280 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1623746-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 180 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers