Vishay Intertechnology, Inc. Through Hole Resistors RWR89S2800FRRSL

Description
280 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
280 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S2800FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S2800FRRSL-ND
Through Hole Resistors RWR89S2800FRRSL-ND
280 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

280 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 280 OHM 3W 1% WW AXIAL - RWR89S2800FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 280 OHM 3W 1% WW AXIAL
RWR89S2800FRRSL
RES 280 OHM 3W 1% WW AXIAL RWR89S2800FRRSL
RES 280ohm 3W 1% WW AXIAL

RES 280ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S2800FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S2800FRRSL
Wirewound Resistors 3110-RWR89S2800FRRSL
ESS-2B 280 1% RWR89S2800FR RSL

ESS-2B 280 1% RWR89S2800FR RSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S2800FRRSL-ND RWR89S2800FRRSL 3110-RWR89S2800FRRSL
Product Name Through Hole Resistors RES 280 OHM 3W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 280 ohms 280 ohms 280 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details