Vishay Intertechnology, Inc. Wirewound Resistors RWR89S27R4FSS70

Description
ESS-2B 27.4 1% RWR89S27R4FS S70
Request a Quote Datasheet
Description
ESS-2B 27.4 1% RWR89S27R4FS S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S27R4FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S27R4FSS70
Wirewound Resistors 3110-RWR89S27R4FSS70
ESS-2B 27.4 1% RWR89S27R4FS S70

ESS-2B 27.4 1% RWR89S27R4FS S70

Supplier's Site Datasheet
Through Hole Resistors - RWR89S27R4FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S27R4FSS70-ND
Through Hole Resistors RWR89S27R4FSS70-ND
27.4 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

27.4 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 27.4 OHM 3W 1% WW AXIAL - RWR89S27R4FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27.4 OHM 3W 1% WW AXIAL
RWR89S27R4FSS70
RES 27.4 OHM 3W 1% WW AXIAL RWR89S27R4FSS70
RES 27.4ohm 3W 1% WW AXIAL

RES 27.4ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S27R4FSS70 RWR89S27R4FSS70-ND RWR89S27R4FSS70
Product Name Wirewound Resistors Through Hole Resistors RES 27.4 OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 27.4 ohms 27.4 ohms 27.4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Chassis Mount Resistors - 3-1625984-0 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details