Vishay Intertechnology, Inc. Through Hole Resistors RWR89S2741FRS73

Description
2.74 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
2.74 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S2741FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S2741FRS73-ND
Through Hole Resistors RWR89S2741FRS73-ND
2.74 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.74 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 2.74K OHM 3W 1% WW AXIAL - RWR89S2741FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.74K OHM 3W 1% WW AXIAL
RWR89S2741FRS73
RES 2.74K OHM 3W 1% WW AXIAL RWR89S2741FRS73
RES 2.74Kohm 3W 1% WW AXIAL

RES 2.74Kohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S2741FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S2741FRS73
Wirewound Resistors 3110-RWR89S2741FRS73
ESS-2B 2.74K 1% RWR89S2741FR S73

ESS-2B 2.74K 1% RWR89S2741FR S73

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S2741FRS73-ND RWR89S2741FRS73 3110-RWR89S2741FRS73
Product Name Through Hole Resistors RES 2.74K OHM 3W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 2123463 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details