Vishay Intertechnology, Inc. Wirewound Resistors RWR89S2741FRBSL

Description
ESS-2B 2.74K 1% RWR89S2741FR BSL
Request a Quote Datasheet
Description
ESS-2B 2.74K 1% RWR89S2741FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S2741FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S2741FRBSL
Wirewound Resistors 3110-RWR89S2741FRBSL
ESS-2B 2.74K 1% RWR89S2741FR BSL

ESS-2B 2.74K 1% RWR89S2741FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89S2741FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S2741FRBSL-ND
Through Hole Resistors RWR89S2741FRBSL-ND
2.74 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.74 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 2.74K OHM 3W 1% WW AXIAL - RWR89S2741FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.74K OHM 3W 1% WW AXIAL
RWR89S2741FRBSL
RES 2.74K OHM 3W 1% WW AXIAL RWR89S2741FRBSL
RES 2.74Kohm 3W 1% WW AXIAL

RES 2.74Kohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S2741FRBSL RWR89S2741FRBSL-ND RWR89S2741FRBSL
Product Name Wirewound Resistors Through Hole Resistors RES 2.74K OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 2740 ohms 2740 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.8 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details