Vishay Intertechnology, Inc. Through Hole Resistors RWR89S2740FSS73

Description
274 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
274 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S2740FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S2740FSS73-ND
Through Hole Resistors RWR89S2740FSS73-ND
274 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

274 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 274 OHM 3W 1% WW AXIAL - RWR89S2740FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 274 OHM 3W 1% WW AXIAL
RWR89S2740FSS73
RES 274 OHM 3W 1% WW AXIAL RWR89S2740FSS73
RES 274ohm 3W 1% WW AXIAL

RES 274ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S2740FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S2740FSS73
Wirewound Resistors 3110-RWR89S2740FSS73
ESS-2B 274 1% RWR89S2740FS S73

ESS-2B 274 1% RWR89S2740FS S73

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S2740FSS73-ND RWR89S2740FSS73 3110-RWR89S2740FSS73
Product Name Through Hole Resistors RES 274 OHM 3W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 274 ohms 274 ohms 274 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 6661626 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
3 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details