Vishay Intertechnology, Inc. Wirewound Resistors RWR89S2740FSRSL

Description
ESS-2B 274 1% RWR89S2740FS RSL
Request a Quote Datasheet
Description
ESS-2B 274 1% RWR89S2740FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S2740FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S2740FSRSL
Wirewound Resistors 3110-RWR89S2740FSRSL
ESS-2B 274 1% RWR89S2740FS RSL

ESS-2B 274 1% RWR89S2740FS RSL

Supplier's Site Datasheet
RES 274 OHM 3W 1% WW AXIAL - RWR89S2740FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 274 OHM 3W 1% WW AXIAL
RWR89S2740FSRSL
RES 274 OHM 3W 1% WW AXIAL RWR89S2740FSRSL
RES 274ohm 3W 1% WW AXIAL

RES 274ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S2740FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S2740FSRSL-ND
Through Hole Resistors RWR89S2740FSRSL-ND
274 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

274 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S2740FSRSL RWR89S2740FSRSL RWR89S2740FSRSL-ND
Product Name Wirewound Resistors RES 274 OHM 3W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 274 ohms 274 ohms 274 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details