Vishay Intertechnology, Inc. Wirewound Resistors RWR89S2710FSRSL

Description
ESS-2B 271 1% RWR89S2710FS RSL
Request a Quote Datasheet
Description
ESS-2B 271 1% RWR89S2710FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S2710FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S2710FSRSL
Wirewound Resistors 3110-RWR89S2710FSRSL
ESS-2B 271 1% RWR89S2710FS RSL

ESS-2B 271 1% RWR89S2710FS RSL

Supplier's Site Datasheet
RES 271 OHM 3W 1% WW AXIAL - RWR89S2710FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 271 OHM 3W 1% WW AXIAL
RWR89S2710FSRSL
RES 271 OHM 3W 1% WW AXIAL RWR89S2710FSRSL
RES 271ohm 3W 1% WW AXIAL

RES 271ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S2710FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S2710FSRSL-ND
Through Hole Resistors RWR89S2710FSRSL-ND
271 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

271 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S2710FSRSL RWR89S2710FSRSL RWR89S2710FSRSL-ND
Product Name Wirewound Resistors RES 271 OHM 3W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 271 ohms 271 ohms 271 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details