Vishay Intertechnology, Inc. RES 270 OHM 3W 1% WW AXIAL RWR89S2700FRRSL

Description
RES 270ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 270ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 270 OHM 3W 1% WW AXIAL - RWR89S2700FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 270 OHM 3W 1% WW AXIAL
RWR89S2700FRRSL
RES 270 OHM 3W 1% WW AXIAL RWR89S2700FRRSL
RES 270ohm 3W 1% WW AXIAL

RES 270ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S2700FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S2700FRRSL
Wirewound Resistors 3110-RWR89S2700FRRSL
ESS-2B 270 1% RWR89S2700FR RSL

ESS-2B 270 1% RWR89S2700FR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89S2700FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S2700FRRSL-ND
Through Hole Resistors RWR89S2700FRRSL-ND
270 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

270 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S2700FRRSL 3110-RWR89S2700FRRSL RWR89S2700FRRSL-ND
Product Name RES 270 OHM 3W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 270 ohms 270 ohms 270 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C10R47JL-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
2 suppliers
Through Hole Resistors - 1249308 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
10W Resistor - 52-RK73B1ETTP102J - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Thick Film
Mounting / Packaging 0402 (1005 Metric)
Resistance Range 1000 ohms
View Details
5 suppliers