Vishay Intertechnology, Inc. Wirewound Resistors RWR89S26R7FSS70

Description
ESS-2B 26.7 1% RWR89S26R7FS S70
Request a Quote Datasheet
Description
ESS-2B 26.7 1% RWR89S26R7FS S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S26R7FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S26R7FSS70
Wirewound Resistors 3110-RWR89S26R7FSS70
ESS-2B 26.7 1% RWR89S26R7FS S70

ESS-2B 26.7 1% RWR89S26R7FS S70

Supplier's Site Datasheet
RES 26.7 OHM 3W 1% WW AXIAL - RWR89S26R7FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 26.7 OHM 3W 1% WW AXIAL
RWR89S26R7FSS70
RES 26.7 OHM 3W 1% WW AXIAL RWR89S26R7FSS70
RES 26.7ohm 3W 1% WW AXIAL

RES 26.7ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S26R7FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S26R7FSS70-ND
Through Hole Resistors RWR89S26R7FSS70-ND
26.7 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

26.7 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S26R7FSS70 RWR89S26R7FSS70 RWR89S26R7FSS70-ND
Product Name Wirewound Resistors RES 26.7 OHM 3W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 26.7 ohms 26.7 ohms 26.7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Res, 240K, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5023 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details