26.7 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
ESS-2B 26.7 1% RWR89S26R7FS RSL
RES 26.7ohm 3W 1% WW AXIAL
| DigiKey | New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors |
| Product Number | RWR89S26R7FSRSL-ND | 3110-RWR89S26R7FSRSL | RWR89S26R7FSRSL |
| Product Name | Through Hole Resistors | Wirewound Resistors | RES 26.7 OHM 3W 1% WW AXIAL |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Resistance Range | 26.7 ohms | 26.7 ohms | 26.7 ohms |