Vishay Intertechnology, Inc. Through Hole Resistors RWR89S2670FSB12

Description
267 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
267 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S2670FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S2670FSB12-ND
Through Hole Resistors RWR89S2670FSB12-ND
267 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

267 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S2670FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S2670FSB12
Wirewound Resistors 3110-RWR89S2670FSB12
ESS-2B 267 1% RWR89S2670FS B12

ESS-2B 267 1% RWR89S2670FS B12

Supplier's Site Datasheet
RES 267 OHM 3W 1% WW AXIAL - RWR89S2670FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 267 OHM 3W 1% WW AXIAL
RWR89S2670FSB12
RES 267 OHM 3W 1% WW AXIAL RWR89S2670FSB12
RES 267ohm 3W 1% WW AXIAL

RES 267ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S2670FSB12-ND 3110-RWR89S2670FSB12 RWR89S2670FSB12
Product Name Through Hole Resistors Wirewound Resistors RES 267 OHM 3W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 267 ohms 267 ohms 267 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622821-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Chassis Mount Resistors - 1468315 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-BPR58CR33J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers