Vishay Intertechnology, Inc. Wirewound Resistors RWR89S2670FRS73

Description
ESS-2B 267 1% RWR89S2670FR S73
Request a Quote Datasheet
Description
ESS-2B 267 1% RWR89S2670FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S2670FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S2670FRS73
Wirewound Resistors 3110-RWR89S2670FRS73
ESS-2B 267 1% RWR89S2670FR S73

ESS-2B 267 1% RWR89S2670FR S73

Supplier's Site Datasheet
RES 267 OHM 3W 1% WW AXIAL - RWR89S2670FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 267 OHM 3W 1% WW AXIAL
RWR89S2670FRS73
RES 267 OHM 3W 1% WW AXIAL RWR89S2670FRS73
RES 267ohm 3W 1% WW AXIAL

RES 267ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S2670FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S2670FRS73-ND
Through Hole Resistors RWR89S2670FRS73-ND
267 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

267 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S2670FRS73 RWR89S2670FRS73 RWR89S2670FRS73-ND
Product Name Wirewound Resistors RES 267 OHM 3W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 267 ohms 267 ohms 267 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers