Vishay Intertechnology, Inc. Wirewound Resistors RWR89S2611FSS73

Description
ESS-2B 2.61K 1% RWR89S2611FS S73
Request a Quote Datasheet
Description
ESS-2B 2.61K 1% RWR89S2611FS S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S2611FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S2611FSS73
Wirewound Resistors 3110-RWR89S2611FSS73
ESS-2B 2.61K 1% RWR89S2611FS S73

ESS-2B 2.61K 1% RWR89S2611FS S73

Supplier's Site Datasheet
Through Hole Resistors - RWR89S2611FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S2611FSS73-ND
Through Hole Resistors RWR89S2611FSS73-ND
2.61 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.61 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 2.61K OHM 3W 1% WW AXIAL - RWR89S2611FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.61K OHM 3W 1% WW AXIAL
RWR89S2611FSS73
RES 2.61K OHM 3W 1% WW AXIAL RWR89S2611FSS73
RES 2.61Kohm 3W 1% WW AXIAL

RES 2.61Kohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S2611FSS73 RWR89S2611FSS73-ND RWR89S2611FSS73
Product Name Wirewound Resistors Through Hole Resistors RES 2.61K OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 2610 ohms 2610 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details