Vishay Intertechnology, Inc. Through Hole Resistors RWR89S2611FSB12

Description
2.61 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
2.61 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S2611FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S2611FSB12-ND
Through Hole Resistors RWR89S2611FSB12-ND
2.61 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.61 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S2611FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S2611FSB12
Wirewound Resistors 3110-RWR89S2611FSB12
ESS-2B 2.61K 1% RWR89S2611FS B12

ESS-2B 2.61K 1% RWR89S2611FS B12

Supplier's Site Datasheet
RES 2.61K OHM 3W 1% WW AXIAL - RWR89S2611FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.61K OHM 3W 1% WW AXIAL
RWR89S2611FSB12
RES 2.61K OHM 3W 1% WW AXIAL RWR89S2611FSB12
RES 2.61Kohm 3W 1% WW AXIAL

RES 2.61Kohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S2611FSB12-ND 3110-RWR89S2611FSB12 RWR89S2611FSB12
Product Name Through Hole Resistors Wirewound Resistors RES 2.61K OHM 3W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C561J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details